Capital Lighting, Inc. P3213-30 Flush Mounts-Bowl Style 786843

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Close To Ceiling UPC: 785247321315 Category: Outdoor Glass: White Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Close To Ceiling UPC: 785247321315 Category: Outdoor Glass: White Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3213-30 Flush Mounts-Bowl Style - 786843 - Capital Lighting, Inc.
Columbus, OH, USA
P3213-30 Flush Mounts-Bowl Style
786843
P3213-30 Flush Mounts-Bowl Style 786843
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Close To Ceiling UPC: 785247321315 Category: Outdoor Glass: White Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Close To Ceiling
UPC: 785247321315
Category: Outdoor
Glass: White
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786843
Product Name P3213-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details