Capital Lighting, Inc. P3408-30 Flush Mounts-Bowl Style 786826

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Close To Ceiling UPC: 785247340835 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Close To Ceiling UPC: 785247340835 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
P3408-30 Flush Mounts-Bowl Style - 786826 - Capital Lighting, Inc.
Columbus, OH, USA
P3408-30 Flush Mounts-Bowl Style
786826
P3408-30 Flush Mounts-Bowl Style 786826
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Close To Ceiling UPC: 785247340835 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 4.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Close To Ceiling
UPC: 785247340835
Category: Close To Ceiling
Glass: White
Safety Rating: Ul Cul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786826
Product Name P3408-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details