Capital Lighting, Inc. P3326-06 Flush Mounts-Bowl Style 786812

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pearl Nickel Product Name: Two Light Close To Ceiling UPC: 785247108848 Category: Close To Ceiling Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pearl Nickel Product Name: Two Light Close To Ceiling UPC: 785247108848 Category: Close To Ceiling Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3326-06 Flush Mounts-Bowl Style - 786812 - Capital Lighting, Inc.
Columbus, OH, USA
P3326-06 Flush Mounts-Bowl Style
786812
P3326-06 Flush Mounts-Bowl Style 786812
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pearl Nickel Product Name: Two Light Close To Ceiling UPC: 785247108848 Category: Close To Ceiling Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Pearl Nickel
Product Name: Two Light Close To Ceiling
UPC: 785247108848
Category: Close To Ceiling
Glass: White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786812
Product Name P3326-06 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details