Capital Lighting, Inc. P3322-15 Bathroom Fixtures-Three Lights 786811

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Bath Bracket UPC: 785247332229 Category: Bath & Vanity Glass: Clear Prismatic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Bath Bracket UPC: 785247332229 Category: Bath & Vanity Glass: Clear Prismatic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3322-15 Bathroom Fixtures-Three Lights - 786811 - Capital Lighting, Inc.
Columbus, OH, USA
P3322-15 Bathroom Fixtures-Three Lights
786811
P3322-15 Bathroom Fixtures-Three Lights 786811
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Bath Bracket UPC: 785247332229 Category: Bath & Vanity Glass: Clear Prismatic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Product Name: Three Light Bath Bracket
UPC: 785247332229
Category: Bath & Vanity
Glass: Clear Prismatic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786811
Product Name P3322-15 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details