Capital Lighting, Inc. P3326-15 Flush Mounts-Bowl Style 786809

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Close To Ceiling UPC: 785247108862 Category: Close To Ceiling Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Close To Ceiling UPC: 785247108862 Category: Close To Ceiling Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3326-15 Flush Mounts-Bowl Style - 786809 - Capital Lighting, Inc.
Columbus, OH, USA
P3326-15 Flush Mounts-Bowl Style
786809
P3326-15 Flush Mounts-Bowl Style 786809
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Close To Ceiling UPC: 785247108862 Category: Close To Ceiling Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Chrome
Product Name: Two Light Close To Ceiling
UPC: 785247108862
Category: Close To Ceiling
Glass: White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786809
Product Name P3326-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details