Capital Lighting, Inc. P3376-15 Bathroom Fixtures-Four Lights 786808

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.25 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Product Name: Four Light Bath UPC: 785247337620 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.25 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Product Name: Four Light Bath UPC: 785247337620 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3376-15 Bathroom Fixtures-Four Lights - 786808 - Capital Lighting, Inc.
Columbus, OH, USA
P3376-15 Bathroom Fixtures-Four Lights
786808
P3376-15 Bathroom Fixtures-Four Lights 786808
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.25 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Product Name: Four Light Bath UPC: 785247337620 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 8.25
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Chrome
Product Name: Four Light Bath
UPC: 785247337620
Category: Bath & Vanity
Glass: White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786808
Product Name P3376-15 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details