Capital Lighting, Inc. 23633 Pendants-Bowl Style 786792

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 70.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 70.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
23633 Pendants-Bowl Style - 786792 - Capital Lighting, Inc.
Columbus, OH, USA
23633 Pendants-Bowl Style
786792
23633 Pendants-Bowl Style 786792
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 70.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 70.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bronze
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786792
Product Name 23633 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details