Capital Lighting, Inc. 23622 Island/Pool Table-3 Light Bar 786790

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 46.00 Length 46.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 46.00 Length 46.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
23622 Island/Pool Table-3 Light Bar - 786790 - Capital Lighting, Inc.
Columbus, OH, USA
23622 Island/Pool Table-3 Light Bar
786790
23622 Island/Pool Table-3 Light Bar 786790
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 46.00 Length 46.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 46.00
Length 46.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786790
Product Name 23622 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details