Capital Lighting, Inc. 27413 Mid. Chandeliers-Glass Down 786786

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Peach Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Peach Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
27413 Mid. Chandeliers-Glass Down - 786786 - Capital Lighting, Inc.
Columbus, OH, USA
27413 Mid. Chandeliers-Glass Down
786786
27413 Mid. Chandeliers-Glass Down 786786
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Peach Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 24.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Peach
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786786
Product Name 27413 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details