Capital Lighting, Inc. 27448 Fans-Light Kits 786782

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
27448 Fans-Light Kits - 786782 - Capital Lighting, Inc.
Columbus, OH, USA
27448 Fans-Light Kits
786782
27448 Fans-Light Kits 786782
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Multi Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Multi
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786782
Product Name 27448 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details