Capital Lighting, Inc. 24246 Lamps-Table Lamps 786773

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
24246 Lamps-Table Lamps - 786773 - Capital Lighting, Inc.
Columbus, OH, USA
24246 Lamps-Table Lamps
786773
24246 Lamps-Table Lamps 786773
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786773
Product Name 24246 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details