Capital Lighting, Inc. 26948 Sconces-Double Glass 786763

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.50 Bulb Type: Candelabra Qty: 2 Wattage: 15 Finish: Copper Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.50 Bulb Type: Candelabra Qty: 2 Wattage: 15 Finish: Copper Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
26948 Sconces-Double Glass - 786763 - Capital Lighting, Inc.
Columbus, OH, USA
26948 Sconces-Double Glass
786763
26948 Sconces-Double Glass 786763
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.50 Bulb Type: Candelabra Qty: 2 Wattage: 15 Finish: Copper Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 16.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 15
Finish: Copper
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786763
Product Name 26948 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details