Capital Lighting, Inc. 26965 Mid. Chandeliers-Candle 786761

Description
PRODUCT DETAILS / SPECS Height: 66.00 Length 66.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Height: 66.00 Length 66.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
26965 Mid. Chandeliers-Candle - 786761 - Capital Lighting, Inc.
Columbus, OH, USA
26965 Mid. Chandeliers-Candle
786761
26965 Mid. Chandeliers-Candle 786761
PRODUCT DETAILS / SPECS Height: 66.00 Length 66.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Copper Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Height: 66.00
Length 66.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Copper
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786761
Product Name 26965 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details