PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.00
Bulb
Type: T-10
Qty: 1
Wattage: 60
Finish: Multi
Product Name: One Light Wall Sconce
Category: Wall Sconces
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 786749 |
| Product Name | 26342 Sconces-Pocket |
| Application | Residential |