Capital Lighting, Inc. 27056 Semi-Flush Mts.-Bowl Style 786733

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
27056 Semi-Flush Mts.-Bowl Style - 786733 - Capital Lighting, Inc.
Columbus, OH, USA
27056 Semi-Flush Mts.-Bowl Style
786733
27056 Semi-Flush Mts.-Bowl Style 786733
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 25
Finish: Bronze
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786733
Product Name 27056 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details