Capital Lighting, Inc. 27058 Semi-Flush Mts.-Bowl Style 786731

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
27058 Semi-Flush Mts.-Bowl Style - 786731 - Capital Lighting, Inc.
Columbus, OH, USA
27058 Semi-Flush Mts.-Bowl Style
786731
27058 Semi-Flush Mts.-Bowl Style 786731
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 5.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 25
Finish: Bronze
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786731
Product Name 27058 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details