Capital Lighting, Inc. 5269-03-21 Bathroom Fixtures-Three Lights 786667

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 11.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Spice Product Name: Three Light Vanity Light UPC: 093185024466 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 11.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Spice Product Name: Three Light Vanity Light UPC: 093185024466 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5269-03-21 Bathroom Fixtures-Three Lights - 786667 - Capital Lighting, Inc.
Columbus, OH, USA
5269-03-21 Bathroom Fixtures-Three Lights
786667
5269-03-21 Bathroom Fixtures-Three Lights 786667
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 11.00 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Spice Product Name: Three Light Vanity Light UPC: 093185024466 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 11.00
Extension: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Spice
Product Name: Three Light Vanity Light
UPC: 093185024466
Category: Bath & Vanity
Glass: Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786667
Product Name 5269-03-21 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details