Capital Lighting, Inc. 5064-01-05 Sconces-Single Glass 786609

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce UPC: 093185021076 Category: Wall Brackets Glass: Satin Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce UPC: 093185021076 Category: Wall Brackets Glass: Satin Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5064-01-05 Sconces-Single Glass - 786609 - Capital Lighting, Inc.
Columbus, OH, USA
5064-01-05 Sconces-Single Glass
786609
5064-01-05 Sconces-Single Glass 786609
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce UPC: 093185021076 Category: Wall Brackets Glass: Satin Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 11.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Wall Sconce
UPC: 093185021076
Category: Wall Brackets
Glass: Satin Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786609
Product Name 5064-01-05 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details