Capital Lighting, Inc. P2916-88 Sconces-Single Glass 786595

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Heirloom Product Name: One Light Wall Bracket UPC: 785247291618 Category: Wall Bracket Glass: Clear Hurricane Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Heirloom Product Name: One Light Wall Bracket UPC: 785247291618 Category: Wall Bracket Glass: Clear Hurricane Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P2916-88 Sconces-Single Glass - 786595 - Capital Lighting, Inc.
Columbus, OH, USA
P2916-88 Sconces-Single Glass
786595
P2916-88 Sconces-Single Glass 786595
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Heirloom Product Name: One Light Wall Bracket UPC: 785247291618 Category: Wall Bracket Glass: Clear Hurricane Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.50
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Heirloom
Product Name: One Light Wall Bracket
UPC: 785247291618
Category: Wall Bracket
Glass: Clear Hurricane
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786595
Product Name P2916-88 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details