Capital Lighting, Inc. P2929-87 Sconces-Single Glass 786574

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Fieldstone Product Name: One Light Wall Bracket UPC: 785247119165 Category: Bath & Vanity Glass: Etched Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Fieldstone Product Name: One Light Wall Bracket UPC: 785247119165 Category: Bath & Vanity Glass: Etched Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2929-87 Sconces-Single Glass - 786574 - Capital Lighting, Inc.
Columbus, OH, USA
P2929-87 Sconces-Single Glass
786574
P2929-87 Sconces-Single Glass 786574
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Fieldstone Product Name: One Light Wall Bracket UPC: 785247119165 Category: Bath & Vanity Glass: Etched Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.25
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Fieldstone
Product Name: One Light Wall Bracket
UPC: 785247119165
Category: Bath & Vanity
Glass: Etched Jasmine Mist
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786574
Product Name P2929-87 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details