Capital Lighting, Inc. P2953-84 Sconces-Double Candle 786567

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Espresso Product Name: Two Light Wall Bracket UPC: 785247295319 Category: Wall Bracket Glass: Faux Rock Crystal Drops Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Espresso Product Name: Two Light Wall Bracket UPC: 785247295319 Category: Wall Bracket Glass: Faux Rock Crystal Drops Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P2953-84 Sconces-Double Candle - 786567 - Capital Lighting, Inc.
Columbus, OH, USA
P2953-84 Sconces-Double Candle
786567
P2953-84 Sconces-Double Candle 786567
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Espresso Product Name: Two Light Wall Bracket UPC: 785247295319 Category: Wall Bracket Glass: Faux Rock Crystal Drops Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Espresso
Product Name: Two Light Wall Bracket
UPC: 785247295319
Category: Wall Bracket
Glass: Faux Rock Crystal Drops
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786567
Product Name P2953-84 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details