Capital Lighting, Inc. P2969-91C Bathroom Fixtures-Four Lights 786565

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Biscay Crackle Product Name: Four Light Bath UPC: 785247128785 Category: Bath & Vanity Glass: Weathered Sandstone Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Biscay Crackle Product Name: Four Light Bath UPC: 785247128785 Category: Bath & Vanity Glass: Weathered Sandstone Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2969-91C Bathroom Fixtures-Four Lights - 786565 - Capital Lighting, Inc.
Columbus, OH, USA
P2969-91C Bathroom Fixtures-Four Lights
786565
P2969-91C Bathroom Fixtures-Four Lights 786565
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Biscay Crackle Product Name: Four Light Bath UPC: 785247128785 Category: Bath & Vanity Glass: Weathered Sandstone Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 33.75
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Biscay Crackle
Product Name: Four Light Bath
UPC: 785247128785
Category: Bath & Vanity
Glass: Weathered Sandstone
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786565
Product Name P2969-91C Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details