Capital Lighting, Inc. P2967-91C Bathroom Fixtures-Two Lights 786563

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.88 Height: 10.00 Extension: 8.88 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Biscay Crackle Product Name: Two Light Bath Bracket UPC: 785247128747 Category: Bath & Vanity Glass: Weathered Sandstone Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.88 Height: 10.00 Extension: 8.88 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Biscay Crackle Product Name: Two Light Bath Bracket UPC: 785247128747 Category: Bath & Vanity Glass: Weathered Sandstone Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2967-91C Bathroom Fixtures-Two Lights - 786563 - Capital Lighting, Inc.
Columbus, OH, USA
P2967-91C Bathroom Fixtures-Two Lights
786563
P2967-91C Bathroom Fixtures-Two Lights 786563
PRODUCT DETAILS / SPECS Width/Dia: 16.88 Height: 10.00 Extension: 8.88 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Biscay Crackle Product Name: Two Light Bath Bracket UPC: 785247128747 Category: Bath & Vanity Glass: Weathered Sandstone Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.88
Height: 10.00
Extension: 8.88
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Biscay Crackle
Product Name: Two Light Bath Bracket
UPC: 785247128747
Category: Bath & Vanity
Glass: Weathered Sandstone
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786563
Product Name P2967-91C Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details