Capital Lighting, Inc. P2947-33 Sconces-Single Glass 786541

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.25 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cobblestone Product Name: One Light Wall Bracket UPC: 785247294718 Category: Bath & Vanity Glass: Etched Alabaster Style Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.25 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cobblestone Product Name: One Light Wall Bracket UPC: 785247294718 Category: Bath & Vanity Glass: Etched Alabaster Style Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2947-33 Sconces-Single Glass - 786541 - Capital Lighting, Inc.
Columbus, OH, USA
P2947-33 Sconces-Single Glass
786541
P2947-33 Sconces-Single Glass 786541
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.25 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cobblestone Product Name: One Light Wall Bracket UPC: 785247294718 Category: Bath & Vanity Glass: Etched Alabaster Style Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.25
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Cobblestone
Product Name: One Light Wall Bracket
UPC: 785247294718
Category: Bath & Vanity
Glass: Etched Alabaster Style
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786541
Product Name P2947-33 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details