Capital Lighting, Inc. 27533 Lamps-Table Lamps 786493

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Seafoam Burgundy 59 Pr Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Seafoam Burgundy 59 Pr Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
27533 Lamps-Table Lamps - 786493 - Capital Lighting, Inc.
Columbus, OH, USA
27533 Lamps-Table Lamps
786493
27533 Lamps-Table Lamps 786493
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Seafoam Burgundy 59 Pr Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Seafoam Burgundy 59 Pr
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786493
Product Name 27533 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details