Capital Lighting, Inc. 30961 Mid. Chandeliers-Glass Up 786463

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 53.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Beige Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 53.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Beige Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
30961 Mid. Chandeliers-Glass Up - 786463 - Capital Lighting, Inc.
Columbus, OH, USA
30961 Mid. Chandeliers-Glass Up
786463
30961 Mid. Chandeliers-Glass Up 786463
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 53.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Beige Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 53.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Beige
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786463
Product Name 30961 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details