Capital Lighting, Inc. 2202-09-64 Mid. Chandeliers-Glass Up 786451

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Bordeaux Product Name: Nine Light Chandelier UPC: 093185013040 Category: Chandeliers Glass: Umber Cloud Shipped Via: UPS Chain: 9` Wire: 14`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Bordeaux Product Name: Nine Light Chandelier UPC: 093185013040 Category: Chandeliers Glass: Umber Cloud Shipped Via: UPS Chain: 9` Wire: 14`

Suppliers

Company
Product
Description
Supplier Links
2202-09-64 Mid. Chandeliers-Glass Up - 786451 - Capital Lighting, Inc.
Columbus, OH, USA
2202-09-64 Mid. Chandeliers-Glass Up
786451
2202-09-64 Mid. Chandeliers-Glass Up 786451
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Bordeaux Product Name: Nine Light Chandelier UPC: 093185013040 Category: Chandeliers Glass: Umber Cloud Shipped Via: UPS Chain: 9` Wire: 14`

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 31.00
Bulb
Type: Medium
Qty: 9
Wattage: 75
Finish: Bordeaux
Product Name: Nine Light Chandelier
UPC: 093185013040
Category: Chandeliers
Glass: Umber Cloud
Shipped Via: UPS
Chain: 9`
Wire: 14`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786451
Product Name 2202-09-64 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details