Capital Lighting, Inc. F2112/3BRB Pendants-Bowl Style 786395

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: British Bronze Weight: 21.49 Product Name: Three Light Uplight Chandelier UPC: 014817308044 Category: Chandeliers Glass: Antique Excavation Shipped Via: Oversized Safety Rating: UL Canopy: 6.5``Rd Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: British Bronze Weight: 21.49 Product Name: Three Light Uplight Chandelier UPC: 014817308044 Category: Chandeliers Glass: Antique Excavation Shipped Via: Oversized Safety Rating: UL Canopy: 6.5``Rd Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2112/3BRB Pendants-Bowl Style - 786395 - Capital Lighting, Inc.
Columbus, OH, USA
F2112/3BRB Pendants-Bowl Style
786395
F2112/3BRB Pendants-Bowl Style 786395
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: British Bronze Weight: 21.49 Product Name: Three Light Uplight Chandelier UPC: 014817308044 Category: Chandeliers Glass: Antique Excavation Shipped Via: Oversized Safety Rating: UL Canopy: 6.5``Rd Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 28.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: British Bronze
Weight: 21.49
Product Name: Three Light Uplight Chandelier
UPC: 014817308044
Category: Chandeliers
Glass: Antique Excavation
Shipped Via: Oversized
Safety Rating: UL
Canopy: 6.5``Rd
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786395
Product Name F2112/3BRB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details