Capital Lighting, Inc. 85-3926-81 Lamps-Floor Lamps 786293

Description
PRODUCT DETAILS / SPECS Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Multicolor Weight: 40 Product Name: One Light Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Multicolor Weight: 40 Product Name: One Light Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
85-3926-81 Lamps-Floor Lamps - 786293 - Capital Lighting, Inc.
Columbus, OH, USA
85-3926-81 Lamps-Floor Lamps
786293
85-3926-81 Lamps-Floor Lamps 786293
PRODUCT DETAILS / SPECS Height: 61.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Multicolor Weight: 40 Product Name: One Light Floor Lamp

PRODUCT DETAILS / SPECS
Height: 61.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Multicolor
Weight: 40
Product Name: One Light Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786293
Product Name 85-3926-81 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details