Capital Lighting, Inc. P2628-20 Fans-Light Kits 786282

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 6.38 Length 6.38 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Ceiling Fan UPC: 785247143252 Category: Ceiling Fans Glass: Etched Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 6.38 Length 6.38 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Ceiling Fan UPC: 785247143252 Category: Ceiling Fans Glass: Etched Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2628-20 Fans-Light Kits - 786282 - Capital Lighting, Inc.
Columbus, OH, USA
P2628-20 Fans-Light Kits
786282
P2628-20 Fans-Light Kits 786282
PRODUCT DETAILS / SPECS Width/Dia: 13.38 Height: 6.38 Length 6.38 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Ceiling Fan UPC: 785247143252 Category: Ceiling Fans Glass: Etched Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 13.38
Height: 6.38
Length 6.38
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Ceiling Fan
UPC: 785247143252
Category: Ceiling Fans
Glass: Etched
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786282
Product Name P2628-20 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details