Capital Lighting, Inc. P2627-09 Fans-Light Kits 786250

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.38 Length 7.38 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Fan Light Kit UPC: 785247143184 Category: Ceiling Fans Glass: Etched Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.38 Length 7.38 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Fan Light Kit UPC: 785247143184 Category: Ceiling Fans Glass: Etched Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2627-09 Fans-Light Kits - 786250 - Capital Lighting, Inc.
Columbus, OH, USA
P2627-09 Fans-Light Kits
786250
P2627-09 Fans-Light Kits 786250
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.38 Length 7.38 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Fan Light Kit UPC: 785247143184 Category: Ceiling Fans Glass: Etched Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.38
Length 7.38
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Fan Light Kit
UPC: 785247143184
Category: Ceiling Fans
Glass: Etched
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786250
Product Name P2627-09 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details