PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 24.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Cognac
Product Name: Three Light Ceiling Fan
UPC: 785247129195
Category: Ceiling Fans
Glass: Clear, Hammered Seeded
Safety Rating: Ul
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 786237 |
| Product Name | P2507-72 Fans-Ceiling Fans |