Capital Lighting, Inc. P2612-33 Fans-Light Kits 786227

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cobblestone Product Name: Three Light Ceiling Fan UPC: 785247114436 Category: Ceiling Fans Glass: Alabaster Style Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cobblestone Product Name: Three Light Ceiling Fan UPC: 785247114436 Category: Ceiling Fans Glass: Alabaster Style Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2612-33 Fans-Light Kits - 786227 - Capital Lighting, Inc.
Columbus, OH, USA
P2612-33 Fans-Light Kits
786227
P2612-33 Fans-Light Kits 786227
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cobblestone Product Name: Three Light Ceiling Fan UPC: 785247114436 Category: Ceiling Fans Glass: Alabaster Style Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 6.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Cobblestone
Product Name: Three Light Ceiling Fan
UPC: 785247114436
Category: Ceiling Fans
Glass: Alabaster Style
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786227
Product Name P2612-33 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details