PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 23.75
Length 23.75
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Forged Bronze
Product Name: Four Light Ceiling Fan
UPC: 785247129287
Category: Ceiling Fans
Glass: Etched Ribbed
Safety Rating: Ul
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 786219 |
| Product Name | P2513-77 Fans-Ceiling Fans |