Capital Lighting, Inc. P2601-30 Fans-Light Kits 786211

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Ceiling Fans UPC: 785247260119 Category: Ceiling Fans Glass: Schoolhouse Opal Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Ceiling Fans UPC: 785247260119 Category: Ceiling Fans Glass: Schoolhouse Opal Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P2601-30 Fans-Light Kits - 786211 - Capital Lighting, Inc.
Columbus, OH, USA
P2601-30 Fans-Light Kits
786211
P2601-30 Fans-Light Kits 786211
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Ceiling Fans UPC: 785247260119 Category: Ceiling Fans Glass: Schoolhouse Opal Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Ceiling Fans
UPC: 785247260119
Category: Ceiling Fans
Glass: Schoolhouse Opal
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786211
Product Name P2601-30 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details