Capital Lighting, Inc. P2611-33 Fans-Light Kits 786201

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 3.81 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Cobblestone Product Name: Two Light Ceiling Fan Light Kit UPC: 785247114566 Category: Ceiling Fans Glass: Opal Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 3.81 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Cobblestone Product Name: Two Light Ceiling Fan Light Kit UPC: 785247114566 Category: Ceiling Fans Glass: Opal Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P2611-33 Fans-Light Kits - 786201 - Capital Lighting, Inc.
Columbus, OH, USA
P2611-33 Fans-Light Kits
786201
P2611-33 Fans-Light Kits 786201
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 3.81 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Cobblestone Product Name: Two Light Ceiling Fan Light Kit UPC: 785247114566 Category: Ceiling Fans Glass: Opal Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 3.81
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Cobblestone
Product Name: Two Light Ceiling Fan Light Kit
UPC: 785247114566
Category: Ceiling Fans
Glass: Opal
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786201
Product Name P2611-33 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details