Capital Lighting, Inc. OL5303CB Exterior -Wall Mount 786175

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Corinthian Bronze Weight: 9.02 Product Name: One Light Wall Lantern UPC: 014817307757 Category: Outdoor Glass: Antique Excavation Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Corinthian Bronze Weight: 9.02 Product Name: One Light Wall Lantern UPC: 014817307757 Category: Outdoor Glass: Antique Excavation Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL5303CB Exterior -Wall Mount - 786175 - Capital Lighting, Inc.
Columbus, OH, USA
OL5303CB Exterior -Wall Mount
786175
OL5303CB Exterior -Wall Mount 786175
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Corinthian Bronze Weight: 9.02 Product Name: One Light Wall Lantern UPC: 014817307757 Category: Outdoor Glass: Antique Excavation Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 16.50
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Corinthian Bronze
Weight: 9.02
Product Name: One Light Wall Lantern
UPC: 014817307757
Category: Outdoor
Glass: Antique Excavation
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786175
Product Name OL5303CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details