Capital Lighting, Inc. OL5302CB Exterior -Wall Mount 786172

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 6.82 Product Name: One Light Wall Lantern UPC: 014817307740 Category: Outdoor Glass: Antique Excavation Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 6.82 Product Name: One Light Wall Lantern UPC: 014817307740 Category: Outdoor Glass: Antique Excavation Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL5302CB Exterior -Wall Mount - 786172 - Capital Lighting, Inc.
Columbus, OH, USA
OL5302CB Exterior -Wall Mount
786172
OL5302CB Exterior -Wall Mount 786172
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 6.82 Product Name: One Light Wall Lantern UPC: 014817307740 Category: Outdoor Glass: Antique Excavation Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Corinthian Bronze
Weight: 6.82
Product Name: One Light Wall Lantern
UPC: 014817307740
Category: Outdoor
Glass: Antique Excavation
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786172
Product Name OL5302CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details