Capital Lighting, Inc. P1107BK Mini Pendants-Rod 786148

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.69 Product Name: One Light Mini Pendants UPC: 014817309331 Category: Pendants Glass: Antique Cream Scavo Shipped Via: UPS Safety Rating: UL Canopy: 5``Rd Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.69 Product Name: One Light Mini Pendants UPC: 014817309331 Category: Pendants Glass: Antique Cream Scavo Shipped Via: UPS Safety Rating: UL Canopy: 5``Rd Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1107BK Mini Pendants-Rod - 786148 - Capital Lighting, Inc.
Columbus, OH, USA
P1107BK Mini Pendants-Rod
786148
P1107BK Mini Pendants-Rod 786148
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.69 Product Name: One Light Mini Pendants UPC: 014817309331 Category: Pendants Glass: Antique Cream Scavo Shipped Via: UPS Safety Rating: UL Canopy: 5``Rd Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 16.25
Length 16.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 4.69
Product Name: One Light Mini Pendants
UPC: 014817309331
Category: Pendants
Glass: Antique Cream Scavo
Shipped Via: UPS
Safety Rating: UL
Canopy: 5``Rd
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786148
Product Name P1107BK Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details