Capital Lighting, Inc. WB1312BK Sconces-Triple Glass 786103

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 17.50 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 5.92 Product Name: Three Light Sconce UPC: 014817309126 Category: Wall Glass: Antique Cream Scavo Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 17.50 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 5.92 Product Name: Three Light Sconce UPC: 014817309126 Category: Wall Glass: Antique Cream Scavo Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1312BK Sconces-Triple Glass - 786103 - Capital Lighting, Inc.
Columbus, OH, USA
WB1312BK Sconces-Triple Glass
786103
WB1312BK Sconces-Triple Glass 786103
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 17.50 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 5.92 Product Name: Three Light Sconce UPC: 014817309126 Category: Wall Glass: Antique Cream Scavo Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 17.50
Extension: 5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Weight: 5.92
Product Name: Three Light Sconce
UPC: 014817309126
Category: Wall
Glass: Antique Cream Scavo
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786103
Product Name WB1312BK Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details