Capital Lighting, Inc. VS8706-ORB Bathroom Fixtures-Five+Lights 786000

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 18.8 Product Name: Six Light Vanity Fixture UPC: 014817259827 Category: Vanity Glass: Opal white etched Shipped Via: Truck Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 18.8 Product Name: Six Light Vanity Fixture UPC: 014817259827 Category: Vanity Glass: Opal white etched Shipped Via: Truck Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS8706-ORB Bathroom Fixtures-Five+Lights - 786000 - Capital Lighting, Inc.
Columbus, OH, USA
VS8706-ORB Bathroom Fixtures-Five+Lights
786000
VS8706-ORB Bathroom Fixtures-Five+Lights 786000
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 18.8 Product Name: Six Light Vanity Fixture UPC: 014817259827 Category: Vanity Glass: Opal white etched Shipped Via: Truck Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 9.00
Extension: 5
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 18.8
Product Name: Six Light Vanity Fixture
UPC: 014817259827
Category: Vanity
Glass: Opal white etched
Shipped Via: Truck
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786000
Product Name VS8706-ORB Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details