Capital Lighting, Inc. 3681CB-281-CR Mini Pendants-Rod 785991

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 46.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chesterfield Brown
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 46.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chesterfield Brown

Suppliers

Company
Product
Description
Supplier Links
3681CB-281-CR Mini Pendants-Rod - 785991 - Capital Lighting, Inc.
Columbus, OH, USA
3681CB-281-CR Mini Pendants-Rod
785991
3681CB-281-CR Mini Pendants-Rod 785991
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 46.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chesterfield Brown

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 46.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chesterfield Brown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785991
Product Name 3681CB-281-CR Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details