Capital Lighting, Inc. 9955BB Exterior -Post/Pier Head 785984

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.75 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Burnished Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.75 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Burnished Bronze

Suppliers

Company
Product
Description
Supplier Links
9955BB Exterior -Post/Pier Head - 785984 - Capital Lighting, Inc.
Columbus, OH, USA
9955BB Exterior -Post/Pier Head
785984
9955BB Exterior -Post/Pier Head 785984
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.75 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Burnished Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.75
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: Burnished Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785984
Product Name 9955BB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details