Capital Lighting, Inc. 9966BB Exterior -Hanging 785982

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Burnished Bronze Product Name: Three Light Outdoor Hanging Lantern UPC: 841224036839 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Burnished Bronze Product Name: Three Light Outdoor Hanging Lantern UPC: 841224036839 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9966BB Exterior -Hanging - 785982 - Capital Lighting, Inc.
Columbus, OH, USA
9966BB Exterior -Hanging
785982
9966BB Exterior -Hanging 785982
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Burnished Bronze Product Name: Three Light Outdoor Hanging Lantern UPC: 841224036839 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 23.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Burnished Bronze
Product Name: Three Light Outdoor Hanging Lantern
UPC: 841224036839
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785982
Product Name 9966BB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details