Capital Lighting, Inc. 3845CB-285 Mid. Chandeliers-Glass Up 785962

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 30.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chesterfield Brown Product Name: Five Light Chandelier UPC: 841224038161 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 30.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chesterfield Brown Product Name: Five Light Chandelier UPC: 841224038161 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3845CB-285 Mid. Chandeliers-Glass Up - 785962 - Capital Lighting, Inc.
Columbus, OH, USA
3845CB-285 Mid. Chandeliers-Glass Up
785962
3845CB-285 Mid. Chandeliers-Glass Up 785962
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 30.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chesterfield Brown Product Name: Five Light Chandelier UPC: 841224038161 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 30.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chesterfield Brown
Product Name: Five Light Chandelier
UPC: 841224038161
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785962
Product Name 3845CB-285 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details