Capital Lighting, Inc. 9912MBZ Exterior -Wall Mount 785954

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Product Name: Three Light Outdoor Wall Fixture UPC: 841224037010 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Product Name: Three Light Outdoor Wall Fixture UPC: 841224037010 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9912MBZ Exterior -Wall Mount - 785954 - Capital Lighting, Inc.
Columbus, OH, USA
9912MBZ Exterior -Wall Mount
785954
9912MBZ Exterior -Wall Mount 785954
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Product Name: Three Light Outdoor Wall Fixture UPC: 841224037010 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.25
Extension: 10.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mediterranean Bronze
Product Name: Three Light Outdoor Wall Fixture
UPC: 841224037010
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785954
Product Name 9912MBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details