Capital Lighting, Inc. 9915MBZ Exterior -Post/Pier Head 785951

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mediterranean Bronze Product Name: Four Light Outdoor Post Fixture UPC: 841224037041 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mediterranean Bronze Product Name: Four Light Outdoor Post Fixture UPC: 841224037041 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9915MBZ Exterior -Post/Pier Head - 785951 - Capital Lighting, Inc.
Columbus, OH, USA
9915MBZ Exterior -Post/Pier Head
785951
9915MBZ Exterior -Post/Pier Head 785951
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mediterranean Bronze Product Name: Four Light Outdoor Post Fixture UPC: 841224037041 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Mediterranean Bronze
Product Name: Four Light Outdoor Post Fixture
UPC: 841224037041
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785951
Product Name 9915MBZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details