Capital Lighting, Inc. 4353BB-257 Mid. Chandeliers-Glass Up 785934

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Chandelier UPC: 841224037867 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Chandelier UPC: 841224037867 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4353BB-257 Mid. Chandeliers-Glass Up - 785934 - Capital Lighting, Inc.
Columbus, OH, USA
4353BB-257 Mid. Chandeliers-Glass Up
785934
4353BB-257 Mid. Chandeliers-Glass Up 785934
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Chandelier UPC: 841224037867 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 20.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Product Name: Three Light Chandelier
UPC: 841224037867
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785934
Product Name 4353BB-257 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details