Capital Lighting, Inc. 4356BB-257 Mid. Chandeliers-Glass Up 785933

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Burnished Bronze Product Name: Six Light Chandelier UPC: 841224037881 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Burnished Bronze Product Name: Six Light Chandelier UPC: 841224037881 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4356BB-257 Mid. Chandeliers-Glass Up - 785933 - Capital Lighting, Inc.
Columbus, OH, USA
4356BB-257 Mid. Chandeliers-Glass Up
785933
4356BB-257 Mid. Chandeliers-Glass Up 785933
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Burnished Bronze Product Name: Six Light Chandelier UPC: 841224037881 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 26.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Burnished Bronze
Product Name: Six Light Chandelier
UPC: 841224037881
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785933
Product Name 4356BB-257 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details