Capital Lighting, Inc. 4608DS Mini Chandeliers-Candle 785914

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Spice Product Name: Four Light Chandelier UPC: 841224036709 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Spice Product Name: Four Light Chandelier UPC: 841224036709 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4608DS Mini Chandeliers-Candle - 785914 - Capital Lighting, Inc.
Columbus, OH, USA
4608DS Mini Chandeliers-Candle
785914
4608DS Mini Chandeliers-Candle 785914
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 19.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Spice Product Name: Four Light Chandelier UPC: 841224036709 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 19.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Dark Spice
Product Name: Four Light Chandelier
UPC: 841224036709
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785914
Product Name 4608DS Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details